Panasonic RES SMD 150 OHM 5% 1/2W 0805 ERJ-P06J151V

Description
RES SMD 150 OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 150 OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 150 OHM 5% 1/2W 0805 - 590-ERJ-P06J151V - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 5% 1/2W 0805
590-ERJ-P06J151V
RES SMD 150 OHM 5% 1/2W 0805 590-ERJ-P06J151V
RES SMD 150 OHM 5% 1/2W 0805

RES SMD 150 OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic
53W3980
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic 53W3980
RES, THICK FILM, 150R, 5%, 0.5W, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.5W, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 150 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic - 50W4631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic
50W4631
Resistor, 150 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic 50W4631
RESISTOR, 150 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 150 OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-P06J151V 53W3980 50W4631
Product Name RES SMD 150 OHM 5% 1/2W 0805 Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic Resistor, 150 Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details