1kR 5% 0805 SMD Thick Film Resistor, 400V, 1/2W, AEC-Q200 Product overview: ERJ-P06J102V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400V, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 400V, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J102V can be used for catalog matching and distributor lookup.
RES SMD 1K OHM 5% 1/2W 0805
RES, THICK FILM, 1K, 5%, 0.5W, 0805; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
RES, THICK FILM, 1K, 5%, 0.5W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-P06J102V | ERJ-P06J102V | 53W3976 | 50W4611 |
| Product Name | Automotive SMD 400V 2W Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 1K, 5%, 0.5W, 0805; Resistance Panasonic | Res, Thick Film, 1K, 5%, 0.5W, 0805, Reel; Resistance Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 400 volts | 400 volts | ||
| Operating AC Voltage | 400 volts | 400 volts |