Panasonic Chip Resistor - Surface Mount ERJ-P06F9763V

Description
RES SMD 976 KOHM 1% 1/2W 0805
Datasheet
Description
RES SMD 976 KOHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P06F9763V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06F9763V
Chip Resistor - Surface Mount ERJ-P06F9763V
RES SMD 976 KOHM 1% 1/2W 0805

RES SMD 976 KOHM 1% 1/2W 0805

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 976 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4608 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 976 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4608
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 976 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4608
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 976 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 976 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P06F9763V 50W4608
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 976 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 976000 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details