Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 866 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F8663V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 866 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 866 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 866 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4583 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 866 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4583
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 866 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4583
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 866 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 866 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4583
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 866 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers