Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 80.6 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
RES SMD 80.6 KOHM 1% 1/2W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W4567 | ERJ-P06F8062V |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 80.6 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Standards and Certifications | RoHS |