Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 69.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F6982V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 69.8 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 69.8 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 69.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 69.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4542
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 69.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4542
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 69.8 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 69.8 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4542
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 69.8 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers