Panasonic SMD 470 OHM 2W Resistor ERJ-P06F4700V

Description
RES SMD 470 OHM 1% 1/2W 0805 Product overview: ERJ-P06F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 1/2W 0805 Product overview: ERJ-P06F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 2W Resistor - 52-ERJ-P06F4700V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 2W Resistor
52-ERJ-P06F4700V
SMD 470 OHM 2W Resistor 52-ERJ-P06F4700V
RES SMD 470 OHM 1% 1/2W 0805 Product overview: ERJ-P06F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4700V can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/2W 0805 Product overview: ERJ-P06F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F4700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1382033-ERJ-P06F4700V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382033-ERJ-P06F4700V
Resistors - Chip Resistor - Surface Mount 1382033-ERJ-P06F4700V
Win Source Part Number: 1382033-ERJ-P06F4700 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Base Product Number: ERJ-P06 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382033-ERJ-P06F4700V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P06
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic
Base Product Number: ERJ-P06
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 32R9454 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
32R9454
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 32R9454
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1341 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1341
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1341
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06F4700V 1382033-ERJ-P06F4700V 32R9454
Product Name SMD 470 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 470 ohms 470 ohms
Power Rating 0.5000 watts 0.5000 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details