Panasonic Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ERJ-P06F22R0V

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Composition: Thin Film Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP Temperature Coefficient: ±1200ppm/°C Power (Watts): 30 W
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Composition: Thin Film Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP Temperature Coefficient: ±1200ppm/°C Power (Watts): 30 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance: ±20% Composition: Thin Film Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP Temperature Coefficient: ±1200ppm/°C Power (Watts): 30 W

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Resistance (Ohms): 8.2k
Tolerance: ±20%
Composition: Thin Film
Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% 8-VSSOP
Temperature Coefficient: ±1200ppm/°C
Power (Watts): 30 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB 24902 H V2.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 7V
Operating Temperature 0 C (32 F)
View Details
4 suppliers