Panasonic SMD 22 OHM 2W Resistor ERJ-P06F22R0V

Description
RES SMD 22 OHM 1% 1/2W 0805 Product overview: ERJ-P06F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F22R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 22 OHM 1% 1/2W 0805 Product overview: ERJ-P06F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F22R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22 OHM 2W Resistor - 52-ERJ-P06F22R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 OHM 2W Resistor
52-ERJ-P06F22R0V
SMD 22 OHM 2W Resistor 52-ERJ-P06F22R0V
RES SMD 22 OHM 1% 1/2W 0805 Product overview: ERJ-P06F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F22R0V can be used for catalog matching and distributor lookup.

RES SMD 22 OHM 1% 1/2W 0805 Product overview: ERJ-P06F22R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06F22R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 32R9433 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
32R9433
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 32R9433
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1307 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1307
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1307
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-P06F22R0V 32R9433
Product Name SMD 22 OHM 2W Resistor Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 22 ohms
Power Rating 0.5000 watts
Operating DC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details