Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.05 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F2051V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.05 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.05 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.05 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.05 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4286
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.05 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4286
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.05 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.05 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4286
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.05 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details