Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F13R7V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4205
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4205
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13.7 ohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4205
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13.7 Ohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details