Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 137 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1373V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 137 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 137 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 137 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 137 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4213
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 137 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4213
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 137 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 137 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4213
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 137 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details