Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic ERJ-P06F1072V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic - 50W4172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
50W4172
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic 50W4172
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10.7 kohm, 500 mW, - 1%, 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W4172
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10.7 Kohm, 500 Mw, 1%, 400 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details