Panasonic Chip Resistor - Surface Mount ERJ-P06D9090V

Description
RES SMD 909 OHM 0.5% 1/2W 0805
Datasheet
Description
RES SMD 909 OHM 0.5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P06D9090V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06D9090V
Chip Resistor - Surface Mount ERJ-P06D9090V
RES SMD 909 OHM 0.5% 1/2W 0805

RES SMD 909 OHM 0.5% 1/2W 0805

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W4135 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W4135
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W4135
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P06D9090V 50W4135
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 909 ohms
Tolerance 0.5000 +/- %
Power Rating 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details