Panasonic Res, Thick Film, 4R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic ERJ-P03J4R7V

Description
RES, THICK FILM, 4R7, 5%, 0.2W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4R7, 5%, 0.2W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic
05X8667
Res, Thick Film, 4R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic 05X8667
RES, THICK FILM, 4R7, 5%, 0.2W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.2W, 0603, REEL; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4R7, 5%, 0.2W, 0603; Resistance Panasonic - 32R9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 5%, 0.2W, 0603; Resistance Panasonic
32R9408
Res, Thick Film, 4R7, 5%, 0.2W, 0603; Resistance Panasonic 32R9408
RES, THICK FILM, 4R7, 5%, 0.2W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 4R7, 5%, 0.2W, 0603; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8667 32R9408
Product Name Res, Thick Film, 4R7, 5%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 4R7, 5%, 0.2W, 0603; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details