Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ-P03J1R1V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic - 55T5715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
55T5715
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic 55T5715
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.1 ohm, 200 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5715
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.1 Ohm, 200 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details