Panasonic Res, Thick Film, 820K, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F8203V

Description
RES, THICK FILM, 820K, 1%, 0.2W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 820K, 1%, 0.2W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 820K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.2W, 0603; Resistance Panasonic
32R9399
Res, Thick Film, 820K, 1%, 0.2W, 0603; Resistance Panasonic 32R9399
RES, THICK FILM, 820K, 1%, 0.2W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.2W, 0603; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 820K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8658
Res, Thick Film, 820K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8658
RES, THICK FILM, 820K, 1%, 0.2W, 0603, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.2W, 0603, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P03F8203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F8203V
Chip Resistor - Surface Mount ERJ-P03F8203V
RES SMD 820 KOHM 1% 1/5W 0603

RES SMD 820 KOHM 1% 1/5W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 32R9399 05X8658 ERJ-P03F8203V
Product Name Res, Thick Film, 820K, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 820K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details