Panasonic Chip Resistor - Surface Mount ERJ-P03F68R0V

Description
RES SMD 68 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 68 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F68R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F68R0V
Chip Resistor - Surface Mount ERJ-P03F68R0V
RES SMD 68 OHM 1% 1/5W 0603

RES SMD 68 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Res, Thick Film, 68R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 56W0333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
56W0333
Res, Thick Film, 68R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 56W0333
RES, THICK FILM, 68R, 1%, 0.2W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.2W, 0603, REEL; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R, 1%, 0.2W, 0603; Resistance Panasonic - 05X8649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.2W, 0603; Resistance Panasonic
05X8649
Res, Thick Film, 68R, 1%, 0.2W, 0603; Resistance Panasonic 05X8649
RES, THICK FILM, 68R, 1%, 0.2W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.2W, 0603; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-P03F68R0V 56W0333 05X8649
Product Name Chip Resistor - Surface Mount Res, Thick Film, 68R, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 68R, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers