Panasonic Chip Resistor - Surface Mount ERJ-P03F6340V

Description
RES SMD 634 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 634 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F6340V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F6340V
Chip Resistor - Surface Mount ERJ-P03F6340V
RES SMD 634 OHM 1% 1/5W 0603

RES SMD 634 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 634 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3378 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 634 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3378
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 634 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3378
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 634 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 634 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F6340V 50W3378
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 634 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 634 ohms
Tolerance 1 +/- %
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details