Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 590 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F5900V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 590 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 590 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 590 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 590 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3363
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 590 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3363
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 590 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 590 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3363
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 590 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers