Panasonic Chip Resistor - Surface Mount ERJ-P03F5603V

Description
RES SMD 560 KOHM 1% 1/5W 0603
Datasheet
Description
RES SMD 560 KOHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F5603V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F5603V
Chip Resistor - Surface Mount ERJ-P03F5603V
RES SMD 560 KOHM 1% 1/5W 0603

RES SMD 560 KOHM 1% 1/5W 0603

Supplier's Site Datasheet
Res, Thick Film, 560K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8648
Res, Thick Film, 560K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8648
RES, THICK FILM, 560K, 1%, 0.2W, 0603, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.2W, 0603, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F5603V 05X8648
Product Name Chip Resistor - Surface Mount Res, Thick Film, 560K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 560000 ohms 560000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details