Panasonic Chip Resistor - Surface Mount ERJ-P03F5230V

Description
RES SMD 523 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 523 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P03F5230V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P03F5230V
Chip Resistor - Surface Mount ERJ-P03F5230V
RES SMD 523 OHM 1% 1/5W 0603

RES SMD 523 OHM 1% 1/5W 0603

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 523 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 523 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3338
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 523 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3338
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 523 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 523 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P03F5230V 50W3338
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 523 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms
Tolerance 1 +/- %
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details