Panasonic SMD 5W Resistor ERJ-P03F4702V

Description
RES SMD 47K OHM 1% 1/5W 0603 Product overview: ERJ-P03F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 47K OHM 1% 1/5W 0603 Product overview: ERJ-P03F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4702V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-ERJ-P03F4702V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-ERJ-P03F4702V
SMD 5W Resistor 52-ERJ-P03F4702V
RES SMD 47K OHM 1% 1/5W 0603 Product overview: ERJ-P03F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4702V can be used for catalog matching and distributor lookup.

RES SMD 47K OHM 1% 1/5W 0603 Product overview: ERJ-P03F4702V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4702V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8642 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8642
Res, Thick Film, 47K, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8642
RES, THICK FILM, 47K, 1%, 0.2W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.2W, 0603, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.2W, 0603; Resistance Panasonic - 32R9382 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.2W, 0603; Resistance Panasonic
32R9382
Res, Thick Film, 47K, 1%, 0.2W, 0603; Resistance Panasonic 32R9382
RES, THICK FILM, 47K, 1%, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.2W, 0603; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P03F4702V 05X8642 32R9382
Product Name SMD 5W Resistor Res, Thick Film, 47K, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 47K, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details