Panasonic SMD 4.7 KOHM 5W Resistor ERJ-P03F4701V

Description
RES SMD 4.7 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4701V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4701V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7 KOHM 5W Resistor - 52-ERJ-P03F4701V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 KOHM 5W Resistor
52-ERJ-P03F4701V
SMD 4.7 KOHM 5W Resistor 52-ERJ-P03F4701V
RES SMD 4.7 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4701V can be used for catalog matching and distributor lookup.

RES SMD 4.7 KOHM 1% 1/5W 0603 Product overview: ERJ-P03F4701V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 KOHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 KOHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4701V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8641
Res, Thick Film, 4K7, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8641
RES, THICK FILM, 4K7, 1%, 0.2W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.2W, 0603, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P03F4701V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F4701V
Resistors - Chip Resistor - Surface Mount ERJ-P03F4701V
RES SMD 4.7 KOHM 1% 1/5W 0603

RES SMD 4.7 KOHM 1% 1/5W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P03F4701V 05X8641 ERJ-P03F4701V
Product Name SMD 4.7 KOHM 5W Resistor Res, Thick Film, 4K7, 1%, 0.2W, 0603, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details