Panasonic SMD 470 OHM 5W Resistor ERJ-P03F4700V

Description
RES SMD 470 OHM 1% 1/5W 0603 Product overview: ERJ-P03F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 470 OHM 1% 1/5W 0603 Product overview: ERJ-P03F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 OHM 5W Resistor - 52-ERJ-P03F4700V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 5W Resistor
52-ERJ-P03F4700V
SMD 470 OHM 5W Resistor 52-ERJ-P03F4700V
RES SMD 470 OHM 1% 1/5W 0603 Product overview: ERJ-P03F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4700V can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 1/5W 0603 Product overview: ERJ-P03F4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F4700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 56W0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
56W0332
Res, Thick Film, 470R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 56W0332
RES, THICK FILM, 470R, 1%, 0.2W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.2W, 0603, REEL; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.2W, 0603; Resistance Panasonic - 05X8640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.2W, 0603; Resistance Panasonic
05X8640
Res, Thick Film, 470R, 1%, 0.2W, 0603; Resistance Panasonic 05X8640
RES, THICK FILM, 470R, 1%, 0.2W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.2W, 0603; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P03F4700V 56W0332 05X8640
Product Name SMD 470 OHM 5W Resistor Res, Thick Film, 470R, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 470R, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers