Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.64 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F4641V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.64 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.64 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.64 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.64 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3314
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.64 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3314
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.64 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.64 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3314
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.64 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details