Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 38.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F3832V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 38.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 38.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 38.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 38.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3275
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 38.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3275
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 38.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 38.3 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3275
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 38.3 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details