Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P03F3300V

Description
RES SMD 330 OHM 1% 1/5W 0603
Datasheet
Description
RES SMD 330 OHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P03F3300V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F3300V
Resistors - Chip Resistor - Surface Mount ERJ-P03F3300V
RES SMD 330 OHM 1% 1/5W 0603

RES SMD 330 OHM 1% 1/5W 0603

Supplier's Site
Res, Thick Film, 330R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8630
Res, Thick Film, 330R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8630
RES, THICK FILM, 330R, 1%, 0.2W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 330R, 1%, 0.2W, 0603, REEL; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P03F3300V 05X8630
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 330R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details