Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 25.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F25R5V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 25.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 25.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 25.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 25.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3187
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 25.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3187
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 25.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 25.5 ohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3187
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 25.5 Ohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details