Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 249 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P03F2493V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 249 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 249 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 249 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic - 50W3186 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 249 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
50W3186
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 249 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic 50W3186
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 249 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 249 kohm, 200 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W3186
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 249 Kohm, 200 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers