Panasonic Res, Thick Film, 18R, 1%, 0.2W, 0603; Resistance Panasonic ERJ-P03F18R0V

Description
RES, THICK FILM, 18R, 1%, 0.2W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 18R, 1%, 0.2W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18R, 1%, 0.2W, 0603; Resistance Panasonic - 32R9354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.2W, 0603; Resistance Panasonic
32R9354
Res, Thick Film, 18R, 1%, 0.2W, 0603; Resistance Panasonic 32R9354
RES, THICK FILM, 18R, 1%, 0.2W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.2W, 0603; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 18R, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8609
Res, Thick Film, 18R, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8609
RES, THICK FILM, 18R, 1%, 0.2W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 18R, 1%, 0.2W, 0603, REEL; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 32R9354 05X8609
Product Name Res, Thick Film, 18R, 1%, 0.2W, 0603; Resistance Panasonic Res, Thick Film, 18R, 1%, 0.2W, 0603, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details