Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P03F1501V

Description
RES SMD 1.5 KOHM 1% 1/5W 0603
Datasheet
Description
RES SMD 1.5 KOHM 1% 1/5W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P03F1501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F1501V
Resistors - Chip Resistor - Surface Mount ERJ-P03F1501V
RES SMD 1.5 KOHM 1% 1/5W 0603

RES SMD 1.5 KOHM 1% 1/5W 0603

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.2W, 0603, Reel; Resistance Panasonic - 05X8606 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.2W, 0603, Reel; Resistance Panasonic
05X8606
Res, Thick Film, 1K5, 1%, 0.2W, 0603, Reel; Resistance Panasonic 05X8606
RES, THICK FILM, 1K5, 1%, 0.2W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.2W, 0603, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.2W, 0603; Resistance Panasonic - 32R9351 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.2W, 0603; Resistance Panasonic
32R9351
Res, Thick Film, 1K5, 1%, 0.2W, 0603; Resistance Panasonic 32R9351
RES, THICK FILM, 1K5, 1%, 0.2W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.2W, 0603; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-P03F1501V 05X8606 32R9351
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.2W, 0603, Reel; Resistance Panasonic Res, Thick Film, 1K5, 1%, 0.2W, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756319 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers