Panasonic SMD 10 OHM 5W Resistor ERJ-P03F10R0V

Description
RES SMD 10 OHM 1% 1/5W 0603 Product overview: ERJ-P03F10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1/5W 0603 Product overview: ERJ-P03F10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F10R0V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10 OHM 5W Resistor - 52-ERJ-P03F10R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10 OHM 5W Resistor
52-ERJ-P03F10R0V
SMD 10 OHM 5W Resistor 52-ERJ-P03F10R0V
RES SMD 10 OHM 1% 1/5W 0603 Product overview: ERJ-P03F10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F10R0V can be used for catalog matching and distributor lookup.

RES SMD 10 OHM 1% 1/5W 0603 Product overview: ERJ-P03F10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P03F10R0V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 10 OHM 1% 1/5W 0603 - 590-ERJ-P03F10R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 1/5W 0603
590-ERJ-P03F10R0V
RES SMD 10 OHM 1% 1/5W 0603 590-ERJ-P03F10R0V
RES SMD 10 OHM 1% 1/5W 0603

RES SMD 10 OHM 1% 1/5W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P03F10R0V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P03F10R0V
Resistors - Chip Resistor - Surface Mount ERJ-P03F10R0V
RES SMD 10 OHM 1% 1/5W 0603

RES SMD 10 OHM 1% 1/5W 0603

Supplier's Site
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic - 57AK1267 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
57AK1267
Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic 57AK1267
ANTI-SURGE CHIP RESISTOR 0603 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-P03F10R0V 590-ERJ-P03F10R0V ERJ-P03F10R0V 57AK1267
Product Name SMD 10 OHM 5W Resistor RES SMD 10 OHM 1% 1/5W 0603 Resistors - Chip Resistor - Surface Mount Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic
Technology / Construction Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers