RES SMD 78.7 OHM 0.5% 1/5W 0603
Anti-Surge Chip Resistor 0603 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-P03D78R7V | 50W2957 |
| Product Name | Chip Resistor - Surface Mount | Anti-Surge Chip Resistor 0603 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 78.7 ohms | |
| Tolerance | 0.5000 +/- % | |
| Power Rating | 0.2000 watts | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |