Panasonic Chip Resistor - Surface Mount - ERJ-MS4SF2M0U ERJ-MS4SF2M0U

Description
Manufacturer: Panasonic Win Source Part Number: 918654-ERJ-MS4SF2M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17090TR, ERJMS4SF2M0U, P17090CT, P17090DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918654-ERJ-MS4SF2M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17090TR, ERJMS4SF2M0U, P17090CT, P17090DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-MS4SF2M0U
918654-ERJ-MS4SF2M0U
Chip Resistor - Surface Mount - ERJ-MS4SF2M0U 918654-ERJ-MS4SF2M0U
Manufacturer: Panasonic Win Source Part Number: 918654-ERJ-MS4SF2M0U Series: ERJ-MS4S Operating Temperature Range: -65°C ~ 170°C Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P17090TR, ERJMS4SF2M0U, P17090CT, P17090DKR

Manufacturer: Panasonic
Win Source Part Number: 918654-ERJ-MS4SF2M0U
Series: ERJ-MS4S
Operating Temperature Range: -65°C ~ 170°C
Features: 2 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P17090TR, ERJMS4SF2M0U, P17090CT, P17090DKR

Buy Now Datasheet
0.002 OHM 3W Resistor - 52-ERJ-MS4SF2M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.002 OHM 3W Resistor
52-ERJ-MS4SF2M0U
0.002 OHM 3W Resistor 52-ERJ-MS4SF2M0U
RES 0.002 OHM 1% 3W 2512 Product overview: ERJ-MS4SF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4SF2M0U can be used for catalog matching and distributor lookup.

RES 0.002 OHM 1% 3W 2512 Product overview: ERJ-MS4SF2M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-MS4SF2M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic - 80Y2711 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
80Y2711
Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic 80Y2711
CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

CURRENT SENSING RESISTORS METAL PLATE T ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918654-ERJ-MS4SF2M0U 52-ERJ-MS4SF2M0U 80Y2711
Product Name Chip Resistor - Surface Mount - ERJ-MS4SF2M0U 0.002 OHM 3W Resistor Current Sensing Resistors Metal Plate T Rohs Compliant Panasonic
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Technology / Construction Metal Plate
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details