TE Connectivity RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ... RL73K2BR10JTD

Description
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL7 3; ...
Request a Quote Datasheet
Description
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL7 3; ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ... - RL73K2BR10JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ...
RL73K2BR10JTD
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ... RL73K2BR10JTD
RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL7 3; ...

RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ...

Supplier's Site
Chip Resistor - Surface Mount - A103268CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103268CT-ND
Chip Resistor - Surface Mount A103268CT-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103268DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103268DKR-ND
Chip Resistor - Surface Mount A103268DKR-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103268TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103268TR-ND
Chip Resistor - Surface Mount A103268TR-ND
100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

100 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistor, Cur Sense, 0.1 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity - 16R6141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.1 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity
16R6141
Resistor, Cur Sense, 0.1 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity 16R6141
RESISTOR, CUR SENSE, 0.1 OHM, 250mW, 5%; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.1 OHM, 250mW, 5%; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 18K6885 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
18K6885
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 18K6885
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 250 mW, - 5%, 1.58 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RL73K2BR10JTD A103268CT-ND 16R6141 18K6885
Product Name RESISTORS, RL73K R10RESISTOR, RL73K R10; THICK FILM; RESISTANCE:0.1R; CASE STYLE:1206Series:RL73; ... Chip Resistor - Surface Mount Resistor, Cur Sense, 0.1 Ohm, 250Mw, 5%; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 250 Mw, 5%, 1.58 V, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676143-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details