Panasonic Chip Resistor - Surface Mount ERJ-MP3PF1M0U

Description
RES 0.001 OHM 1% 2W 2010
Datasheet
Description
RES 0.001 OHM 1% 2W 2010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-MP3PF1M0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-MP3PF1M0U
Chip Resistor - Surface Mount ERJ-MP3PF1M0U
RES 0.001 OHM 1% 2W 2010

RES 0.001 OHM 1% 2W 2010

Supplier's Site Datasheet
Current Sense Res, 0R001, 2W, 2010; Resistance Panasonic - 67AC9405 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 2W, 2010; Resistance Panasonic
67AC9405
Current Sense Res, 0R001, 2W, 2010; Resistance Panasonic 67AC9405
CURRENT SENSE RES, 0R001, 2W, 2010; Resistance:0.001ohm; Product Range:ERJMP3 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 2W, 2010; Resistance:0.001ohm; Product Range:ERJMP3 Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Plate; Product Length:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-MP3PF1M0U 67AC9405
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R001, 2W, 2010; Resistance Panasonic
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Operating Temperature -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details