Panasonic Current Sense Res, 0R01, 1%, 0.33W, 0402; Resistance Panasonic ERJ-MFBAF10MX

Description
CURRENT SENSE RES, 0R01, 1%, 0.33W, 0402; Resistance:0.01ohm; Product Range:ERJMFBA Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 1%, 0.33W, 0402; Resistance:0.01ohm; Product Range:ERJMFBA Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 1%, 0.33W, 0402; Resistance Panasonic - 62AC8863 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 1%, 0.33W, 0402; Resistance Panasonic
62AC8863
Current Sense Res, 0R01, 1%, 0.33W, 0402; Resistance Panasonic 62AC8863
CURRENT SENSE RES, 0R01, 1%, 0.33W, 0402; Resistance:0.01ohm; Product Range:ERJMFBA Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 1%, 0.33W, 0402; Resistance:0.01ohm; Product Range:ERJMFBA Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62AC8863
Product Name Current Sense Res, 0R01, 1%, 0.33W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details