Panasonic SMD 0.0015 Ohm 1W Resistor ERJ-M1WTJ1M5U

Description
Res Thick Film 2512 0.0015 Ohm 5% 1W 250ppm/C to 450ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WTJ1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 2512 0.0015 Ohm 5% 1W 250ppm/C to 450ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WTJ1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M5U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.0015 Ohm 1W Resistor - 52-ERJ-M1WTJ1M5U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0015 Ohm 1W Resistor
52-ERJ-M1WTJ1M5U
SMD 0.0015 Ohm 1W Resistor 52-ERJ-M1WTJ1M5U
Res Thick Film 2512 0.0015 Ohm 5% 1W 250ppm/C to 450ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WTJ1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M5U can be used for catalog matching and distributor lookup.

Res Thick Film 2512 0.0015 Ohm 5% 1W 250ppm/C to 450ppm/C Molded SMD Embossed Carrier T/R Product overview: ERJ-M1WTJ1M5U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0015 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WTJ1M5U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-M1WTJ1M5U
Product Name SMD 0.0015 Ohm 1W Resistor
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details