Panasonic 0.003 OHM 1W Resistor ERJ-M1WSJ3M0U

Description
RES 0.003 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ3M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.003 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ3M0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.003 OHM 1W Resistor - 52-ERJ-M1WSJ3M0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 1W Resistor
52-ERJ-M1WSJ3M0U
0.003 OHM 1W Resistor 52-ERJ-M1WSJ3M0U
RES 0.003 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ3M0U can be used for catalog matching and distributor lookup.

RES 0.003 OHM 5% 1W 2512 Product overview: ERJ-M1WSJ3M0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ3M0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-M1WSJ3M0U
871044-ERJ-M1WSJ3M0U
Chip Resistor - Surface Mount - ERJ-M1WSJ3M0U 871044-ERJ-M1WSJ3M0U
Manufacturer: Panasonic Win Source Part Number: 871044-ERJ-M1WSJ3M0U Series: ERJ-M1W Operating Temperature Range: -55°C ~ 170°C Features: 3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Part Status: Not For New Designs Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJM1WSJ3M0U, P3.0TTR, P3.0TTR-NDR, P3.0TCT, P3.0TDKR, P3.0TCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 871044-ERJ-M1WSJ3M0U
Series: ERJ-M1W
Operating Temperature Range: -55°C ~ 170°C
Features: 3 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Part Status: Not For New Designs
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJM1WSJ3M0U, P3.0TTR, P3.0TTR-NDR, P3.0TCT, P3.0TDKR, P3.0TCT-NDR

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-M1WSJ3M0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-M1WSJ3M0U
Chip Resistor - Surface Mount ERJ-M1WSJ3M0U
RES 0.003 OHM 5% 1W 2512

RES 0.003 OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-M1WSJ3M0U 871044-ERJ-M1WSJ3M0U ERJ-M1WSJ3M0U
Product Name 0.003 OHM 1W Resistor Chip Resistor - Surface Mount - ERJ-M1WSJ3M0U Chip Resistor - Surface Mount
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details