Panasonic SMD 1W Resistor ERJ-M1WSJ10MU

Description
Thick Film Chip Resistor 2512 10mR 5% 1W SMD Product overview: ERJ-M1WSJ10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 2512 10mR 5% 1W SMD Product overview: ERJ-M1WSJ10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ10MU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-ERJ-M1WSJ10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-M1WSJ10MU
SMD 1W Resistor 52-ERJ-M1WSJ10MU
Thick Film Chip Resistor 2512 10mR 5% 1W SMD Product overview: ERJ-M1WSJ10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ10MU can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 2512 10mR 5% 1W SMD Product overview: ERJ-M1WSJ10MU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-M1WSJ10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.01Ohm, 1W, 5%, Smd; Resistance Panasonic - 53W3973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.01Ohm, 1W, 5%, Smd; Resistance Panasonic
53W3973
Resistor, 0.01Ohm, 1W, 5%, Smd; Resistance Panasonic 53W3973
RESISTOR, 0.01OHM, 1W, 5%, SMD; Resistance:0.01ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.01OHM, 1W, 5%, SMD; Resistance:0.01ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Resistor, 0.01Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic - 50W2427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.01Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic
50W2427
Resistor, 0.01Ohm, 1W, 5%, Smd, Full Reel; Resistance Panasonic 50W2427
RESISTOR, 0.01OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.01ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.01OHM, 1W, 5%, SMD, FULL REEL; Resistance:0.01ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-M1WSJ10MU 53W3973
Product Name SMD 1W Resistor Resistor, 0.01Ohm, 1W, 5%, Smd; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details