Panasonic Resistor, 0.008Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic ERJ-M1WSF8M0U

Description
RESISTOR, 0.008OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:3000 RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 0.008OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:3000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0.008Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic - 50W2426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.008Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic
50W2426
Resistor, 0.008Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic 50W2426
RESISTOR, 0.008OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:3000 RoHS Compliant: Yes

RESISTOR, 0.008OHM, 1W, 1%, SMD, FULL REEL; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; Reel Quantity:3000 RoHS Compliant: Yes

Supplier's Site
Resistor, 0.008Ohm, 1W, 1%, Smd; Resistance Panasonic - 53W3972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.008Ohm, 1W, 1%, Smd; Resistance Panasonic
53W3972
Resistor, 0.008Ohm, 1W, 1%, Smd; Resistance Panasonic 53W3972
RESISTOR, 0.008OHM, 1W, 1%, SMD; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, 0.008OHM, 1W, 1%, SMD; Resistance:0.008ohm; Product Range:ERJM1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W2426 53W3972
Product Name Resistor, 0.008Ohm, 1W, 1%, Smd, Full Reel; Resistance Panasonic Resistor, 0.008Ohm, 1W, 1%, Smd; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details