Panasonic SMD 1W 0.1 Ohm Resistor ERJ-L1WKF10CU

Description
1W 1% 0.1 Ohm Thick Film SMD Chip Resistor 2512 Product overview: ERJ-L1WKF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKF10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 1% 0.1 Ohm Thick Film SMD Chip Resistor 2512 Product overview: ERJ-L1WKF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKF10CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 0.1 Ohm Resistor - 52-ERJ-L1WKF10CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.1 Ohm Resistor
52-ERJ-L1WKF10CU
SMD 1W 0.1 Ohm Resistor 52-ERJ-L1WKF10CU
1W 1% 0.1 Ohm Thick Film SMD Chip Resistor 2512 Product overview: ERJ-L1WKF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKF10CU can be used for catalog matching and distributor lookup.

1W 1% 0.1 Ohm Thick Film SMD Chip Resistor 2512 Product overview: ERJ-L1WKF10CU from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L1WKF10CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-L1WKF10CU
871042-ERJ-L1WKF10CU
Chip Resistor - Surface Mount - ERJ-L1WKF10CU 871042-ERJ-L1WKF10CU
Manufacturer: Panasonic Win Source Part Number: 871042-ERJ-L1WKF10CU Series: ERJ-L1W Operating Temperature Range: -55°C ~ 125°C Features: 100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-L1WKF100U, P100MTR, P100MCT-NDR, ERJL1WKF10CU, Q1208966C, P100MCT, ERJL1WKF100U, Q3270560P, P100MTR-NDR, P100MDKR

Manufacturer: Panasonic
Win Source Part Number: 871042-ERJ-L1WKF10CU
Series: ERJ-L1W
Operating Temperature Range: -55°C ~ 125°C
Features: 100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-L1WKF100U, P100MTR, P100MCT-NDR, ERJL1WKF10CU, Q1208966C, P100MCT, ERJL1WKF100U, Q3270560P, P100MTR-NDR, P100MDKR

Buy Now Datasheet
Thick Film Resistor, 0.1 Ohm, 1W, 1%; Resistance Panasonic - 08N2202 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.1 Ohm, 1W, 1%; Resistance Panasonic
08N2202
Thick Film Resistor, 0.1 Ohm, 1W, 1%; Resistance Panasonic 08N2202
THICK FILM RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.1 OHM, 1W, 1%; Resistance:0.1ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site
Res, R1, 1%, 1W, Thick Film, 2512; Resistance Panasonic - 57AK1022 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 1%, 1W, Thick Film, 2512; Resistance Panasonic
57AK1022
Res, R1, 1%, 1W, Thick Film, 2512; Resistance Panasonic 57AK1022
RES, R1, 1%, 1W, THICK FILM, 2512; Resistance:0.1ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

RES, R1, 1%, 1W, THICK FILM, 2512; Resistance:0.1ohm; Product Range:ERJL1W Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-L1WKF10CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-L1WKF10CU
Resistors - Chip Resistor - Surface Mount ERJ-L1WKF10CU
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - ERJ-L1WKF10CU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L1WKF10CU
Chip Resistor - Surface Mount ERJ-L1WKF10CU
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-L1WKF10CU 871042-ERJ-L1WKF10CU 08N2202 ERJ-L1WKF10CU ERJ-L1WKF10CU
Product Name SMD 1W 0.1 Ohm Resistor Chip Resistor - Surface Mount - ERJ-L1WKF10CU Thick Film Resistor, 0.1 Ohm, 1W, 1%; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details