Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes
RES 0.057 OHM 1% 1/3W 1210
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 55Y9367 | ERJ-L14UF57MU |
| Product Name | Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Standards and Certifications | RoHS | |
| Resistance Range | 0.0570 ohms |