Panasonic Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic ERJ-L14UF37MU

Description
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes
Datasheet
Description
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic - 55Y9349 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic
55Y9349
Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic 55Y9349
Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 1210 1% RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-L14UF37MU - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-L14UF37MU
Chip Resistor - Surface Mount ERJ-L14UF37MU
RES 0.037 OHM 1% 1/3W 1210

RES 0.037 OHM 1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 55Y9349 ERJ-L14UF37MU
Product Name Thick Film Chip Res Low Ohmic 1210 1% Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Standards and Certifications RoHS
Resistance Range 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details