RES 0.081 OHM 1% 1/3W 1206
Thick Film Chip Res Low ohmic 1206 1% RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-L08UF81MV | 55Y8938 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res Low Ohmic 1206 1% Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0810 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.3330 to 0.3333 watts |