Panasonic Resistors - Chip Resistor - Surface Mount ERJ-L08KJ47MV

Description
RES 0.047 OHM 5% 1/3W 1206
Datasheet
Description
RES 0.047 OHM 5% 1/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-L08KJ47MV - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-L08KJ47MV
Resistors - Chip Resistor - Surface Mount ERJ-L08KJ47MV
RES 0.047 OHM 5% 1/3W 1206

RES 0.047 OHM 5% 1/3W 1206

Supplier's Site
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic - 50W2372 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic
50W2372
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic 50W2372
RES, R047, 5%, 0.33W, THICK FILM, 1206; Resistance:0.047ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R047, 5%, 0.33W, THICK FILM, 1206; Resistance:0.047ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic - 57AK1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic
57AK1020
Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic 57AK1020
RES, R047, 5%, 0.33W, THICK FILM, 1206; Resistance:0.047ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

RES, R047, 5%, 0.33W, THICK FILM, 1206; Resistance:0.047ohm; Product Range:ERJL08 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-L08KJ47MV 50W2372
Product Name Resistors - Chip Resistor - Surface Mount Res, R047, 5%, 0.33W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers