Panasonic 0.075 OHM 4W Resistor ERJ-L06UF75MV

Description
RES 0.075 OHM 1% 1/4W 0805 Product overview: ERJ-L06UF75MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06UF75MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.075 OHM 1% 1/4W 0805 Product overview: ERJ-L06UF75MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06UF75MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.075 OHM 4W Resistor - 52-ERJ-L06UF75MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.075 OHM 4W Resistor
52-ERJ-L06UF75MV
0.075 OHM 4W Resistor 52-ERJ-L06UF75MV
RES 0.075 OHM 1% 1/4W 0805 Product overview: ERJ-L06UF75MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06UF75MV can be used for catalog matching and distributor lookup.

RES 0.075 OHM 1% 1/4W 0805 Product overview: ERJ-L06UF75MV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.075 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.075 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-L06UF75MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 50W2367 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
50W2367
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 50W2367
RES, R075, 1%, 0.25W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R075, 1%, 0.25W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1019 - Newark, An Avnet Company
Chicago, IL, United States
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1019
Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1019
RES, R075, 1%, 0.25W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R075, 1%, 0.25W, THICK FILM, 0805; Resistance:0.075ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-L06UF75MV 50W2367
Product Name 0.075 OHM 4W Resistor Res, R075, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 0.0750 ohms 0.0750 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details