Panasonic Thick Film Chip Res Low Ohmic 0805 1% Rohs Compliant Panasonic ERJ-L06UF66MV

Description
Thick Film Chip Res Low ohmic 0805 1% RoHS Compliant: Yes
Description
Thick Film Chip Res Low ohmic 0805 1% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res Low Ohmic 0805 1% Rohs Compliant Panasonic - 55Y8825 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res Low Ohmic 0805 1% Rohs Compliant Panasonic
55Y8825
Thick Film Chip Res Low Ohmic 0805 1% Rohs Compliant Panasonic 55Y8825
Thick Film Chip Res Low ohmic 0805 1% RoHS Compliant: Yes

Thick Film Chip Res Low ohmic 0805 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55Y8825
Product Name Thick Film Chip Res Low Ohmic 0805 1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0ohm Resistor - 52-1625854-4 - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 0.0500 ohms
Standards and Certifications RoHS
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details