Panasonic Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%; Resistance Panasonic ERJ-L06KF47MV

Description
RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%; Resistance Panasonic - 08N2197 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%; Resistance Panasonic
08N2197
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%; Resistance Panasonic 08N2197
RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Type:Thick Film; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic - 01X1438 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic
01X1438
Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic 01X1438
RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.047 OHM, 125mW, 1%, FULL REEL; Resistance:0.047ohm; Product Range:ERJL06 Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 08N2197 01X1438
Product Name Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%; Resistance Panasonic Resistor, Thick Film, 0.047 Ohm, 125Mw, 1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details